EN
  • EN
  • DE

STA8090EXGATR

Part No STA8090EXGATR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description AUTOMOTIVE GPS/GALILEO/GLONASS/Q  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 169-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-TFBGA
Supplier Device Package 169-TFBGA (9x9)
Base Product Number STA8090
Standard Package 1,750
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235900-STA8090EXGATR
Ultra Librarian 3D Model Ultra Librarian STA8090EXGATR CAD Model

Description

The STA8090EXGATR is a cutting-edge, multifunctional satellite navigation receiver chip, meticulously engineered by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This advanced receiver is designed to offer high performance and accuracy for a variety of navigation and positioning applications.

Key Features

  • Multi-Constellation Support: The STA8090EXGATR is capable of concurrently receiving signals from multiple satellite systems including GPS, Glonass, BeiDou, and Galileo. This feature ensures higher accuracy, faster fix times, and improved reliability in challenging environments.
  • Advanced Signal Processing: Equipped with a powerful processing core, the chip delivers exceptional navigation performance, even in scenarios with weak signal conditions.
  • Low Power Consumption: Designed for efficiency, the STA8090EXGATR maintains high performance while minimizing power usage, making it ideal for battery-operated devices.
  • Integrated Security Features: The device includes security protocols to prevent tampering and ensure secure communication, providing peace of mind for applications where data integrity is crucial.
  • Compact Design: With its small form factor, the STA8090EXGATR can be easily integrated into space-constrained designs without compromising on functionality.

Applications

Thanks to its versatile features, the STA8090EXGATR is suitable for a wide range of applications, including but not limited to:

  • Automotive navigation systems
  • Telematics and fleet management
  • Personal navigation devices
  • Marine and aerial navigation equipment
  • Location-based services

Technical Specifications

The STA8090EXGATR operates over a wide temperature range and is packaged in a VQFN-76 package that is RoHS compliant. It features multiple interfaces for easy integration with external components, including UART, I2C, and SPI buses.

Conclusion

The STA8090EXGATR from STMicroelectronics represents a robust solution for developers seeking a reliable and high-performance navigation receiver chip. With its comprehensive support for multiple satellite systems, advanced processing capabilities, and focus on security, it stands as an ideal choice for a multitude of navigation-related applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess