Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 16MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1217520-MC14017BDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14017
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC14017BDG CAD Model

Description

The MC14017BDG is a versatile and high-performance Decade Counter integrated circuit (IC) manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. Designed with robustness and precision in mind, this IC is part of the 4000 series CMOS logic family and is widely used in various digital applications.

Key Features

  • Multiple Counting Modes: The device is capable of counting in decimal (0-9) and can be easily configured for other counting sequences.
  • High Voltage Operation: With an operating voltage range of 3V to 18V, the MC14017BDG is suitable for a variety of power environments and logic level requirements.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, making it ideal for battery-operated devices.
  • Output Drive Capability: This IC can directly drive a seven-segment display or other output devices, simplifying circuit design.
  • Standardized Pin Configuration: The 16-pin SOIC package allows for easy integration into PCB designs and is compatible with other standard logic devices.

Applications

The MC14017BDG is used in a wide array of applications where counting or timing is required. Common uses include:

  • Digital clocks and timers
  • Frequency dividers
  • Counter displays
  • Sequential control circuits
  • Alarm systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14017BDG is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding conditions. It is also supported by ON Semiconductor's technical documentation and application notes, which provide valuable guidance for designers and engineers.

Ordering and Packaging

The MC14017BDG comes in a 16-pin SOIC package, identified by the suffix 'DG' in its part number. It is available in tube or tape and reel packaging options, facilitating easy handling and assembly during the manufacturing process.

For detailed specifications, technical documents, and support, visit the ON Semiconductor website or contact their customer service for assistance with the MC14017BDG Decade Counter IC.

You May Also Be Interested in

Texas Instruments
IC DIVIDER BY N 4-BIT 16SOIC
Need more? Email Us
ECAD model for CD4522BMT
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ECAD model for 74HC393BQ-Q100X
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT40103M
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention