EN
  • EN
  • DE

STA541SA

Part No STA541SA
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 20W 15CLIPWATT  /  Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 8V ~ 22V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 15-Clipwatt
Package / Case Clipwatt-15 (Vertical, Bent and Staggered Leads)
Base Product Number STA541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 25
Win Source Part Number 1096679-STA541SA
Ultra Librarian 3D Model Ultra Librarian STA541SA CAD Model

Description

Product Overview: STA541SA from STMicroelectronics

The STA541SA is a high-quality audio amplifier integrated circuit (IC) produced by STMicroelectronics, a global leader in semiconductor solutions. This versatile IC is designed to provide a seamless audio amplification experience for a wide range of applications, from home theater systems to active speakers and beyond.

Key Features

  • Multiwatt15 Power Package: Encased in a robust and compact Multiwatt15 package, the STA541SA ensures a minimal footprint on your PCB while delivering high performance.
  • Quad Power Amplifier: This IC features four independent channels, which can be used to build a powerful quad-channel audio system or a high-quality stereo application with dual-bridge configurations.
  • High Output Power: With the ability to deliver up to 38 watts per channel into 4 ohms at 18V, the STA541SA is capable of driving a wide range of speakers, offering excellent sound quality and volume.
  • Clipwatt15 Package Option: For those requiring a different form factor, the STA541SA is also available in a Clipwatt15 package, providing design flexibility.
  • Wide Supply Voltage Range: Operating over a supply voltage range from 6V to 18V, this IC is highly adaptable to different power environments and applications.

Advanced Technology

The STA541SA incorporates STMicroelectronics' proprietary Multipower BCD technology, which combines bipolar, CMOS, and DMOS structures to optimize audio performance and power efficiency. This technology enables the IC to achieve low distortion, low noise, and high power output, all of which are critical for superior audio reproduction.

Applications

Thanks to its versatile design and high-quality output, the STA541SA is ideal for a variety of audio applications, including:

  • Home Theater Systems
  • Active Speakers
  • Mini and Micro Component Systems
  • TV Sound Systems
  • Car Audio Systems

Whether you're designing a compact home audio solution or a sophisticated car audio system, the STA541SA provides the reliability and audio fidelity expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess