EN
  • EN
  • DE

STA533WF13TR

Part No STA533WF13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER 3A QUAD PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 4 Half Bridge
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Supply Voltage - Operating 5 V to 18 V
Features Thermal and Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSSO-36
Dimension 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 031055-STA533WF13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA533WF13TR CAD Model

Description

Introducing the STA533WF13TR from STMicroelectronics

The STA533WF13TR is a cutting-edge audio amplifier from the renowned semiconductor manufacturer STMicroelectronics. This powerful device is designed to deliver high-quality sound with outstanding efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Amplifier Class: The STA533WF13TR is a class D audio amplifier, which means it operates with high efficiency, generating less heat and requiring smaller heat sinks. This makes it perfect for compact audio systems.
  • Output Power: It can deliver up to 2 x 10W of continuous output power into an 8Ω load with less than 10% THD+N, ensuring powerful and clear audio playback.
  • Power Supply Range: The device operates over a wide supply voltage range from 4.5V to 18V, providing flexibility in various application designs.
  • Multi-Power Technology: The STA533WF13TR incorporates STMicroelectronics' proprietary MultiPower BCD technology, which enables the integration of analog, digital, and power circuits on the same chip.
  • Audio Quality: With an advanced modulation scheme, the STA533WF13TR minimizes electromagnetic interference (EMI), ensuring high-quality, noise-free audio performance.
  • Thermal Protection: The device includes over-temperature protection, which prevents damage from overheating, enhancing its reliability and longevity.

Applications

The STA533WF13TR is highly versatile and can be used in various applications, including:

  • Flat-screen TV sets
  • Wireless speakers
  • Home theater systems
  • Active speakers
  • Portable audio docks

Package and Quality

The STA533WF13TR comes in a compact 36-pin PowerSSO package, which is designed to optimize the thermal performance and minimize the PCB space required. STMicroelectronics ensures the highest quality and reliability of its products, and the STA533WF13TR is no exception. It is designed to meet the rigorous demands of the consumer electronics industry.

Whether you're developing an audio solution for consumer electronics or professional audio equipment, the STA533WF13TR from STMicroelectronics offers the performance, efficiency, and quality that your project demands.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6540 $57.8900
90+ $1.3571 $122.1390
135+ $1.3155 $177.5925
185+ $1.2728 $235.4680
235+ $1.2301 $289.0735
315+ $1.1030 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess