EN
  • EN
  • DE

STA516BE

Part No STA516BE
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 500 W FFX digital amplifier power stage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260548-STA516BE
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA516BE CAD Model

Description

STA516BE Power Amplifier by STMicroelectronics

The STA516BE is a high-efficiency, digital audio power amplifier from STMicroelectronics, designed to deliver a superior audio experience for a wide range of applications. This integrated circuit is part of ST's Sound Terminal® family, which is renowned for its ability to combine high audio quality with the efficiency of digital amplifiers.

Key Features

  • Output Power: The STA516BE is capable of delivering up to 100 watts of continuous output power per channel into 6 ohms loads, making it suitable for high-power audio applications.
  • Audio Quality: With an advanced BCD (Bipolar-CMOS-DMOS) technology, it ensures high fidelity audio reproduction with low THD (Total Harmonic Distortion) and noise.
  • Efficiency: The device operates with high efficiency, up to 90%, which minimizes heat dissipation and eliminates the need for large heatsinks.
  • Flexibility: The STA516BE supports a wide range of supply voltages, from 10V to 36V, and can be configured in various modes, including single-channel (BTL) or two-channel (PBTL).
  • Protection Features: It includes a comprehensive set of protection features, such as short-circuit protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • I²C Interface: An I²C-compatible interface allows for digital control of the amplifier's functions, including volume control, mute, and fault reporting.

Applications

The STA516BE is versatile and can be used in a variety of audio applications. It is ideal for:

  • High-definition televisions and soundbars
  • Home theater systems and active speakers
  • Compact and portable audio systems
  • Professional audio equipment

Why Choose STA516BE?

The STA516BE stands out for its integration of high-quality audio performance with the efficiency and digital control offered by modern power amplifiers. It is a perfect choice for designers who need a reliable, high-performance audio amplifier that is easy to integrate into their systems, with the added benefit of STMicroelectronics' reputation for quality and support.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1317 $57.0536
18+ $5.8517 $105.3306
27+ $5.6688 $153.0576
37+ $5.4860 $202.9820
48+ $5.3031 $254.5488
64+ $4.7545 $304.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess