STMicroelectronics Product L9147P Overview
The L9147P from STMicroelectronics is a highly integrated power management system IC designed for automotive applications. This advanced chip is engineered to meet the stringent requirements of modern vehicle power systems, providing a comprehensive solution for managing vehicle power supplies and systems.
Key Features
- High Integration: The L9147P integrates multiple functions including voltage regulators, watchdog timers, and control logic, reducing the need for additional components and simplifying design.
- Robust Power Management: It features multiple voltage regulators with varying current capabilities to power core components of automotive systems, ensuring stable and reliable operation.
- Advanced Diagnostics: Equipped with diagnostic capabilities, the L9147P can detect and report system faults, enhancing the safety and reliability of the vehicle's electrical system.
- Wide Operating Temperature Range: Designed to withstand the harsh conditions of automotive environments, it operates effectively across a broad temperature range.
Applications
The L9147P is ideal for a range of automotive applications, including:
- Engine Control Units (ECUs)
- Body Control Modules (BCMs)
- Advanced Driver-Assistance Systems (ADAS)
- Infotainment Systems
Technical Specifications
Parameter
Value
Operating Voltage
5.5V to 28V
Operating Temperature
-40°C to 150°C
Package
LQFP64 (10x10 mm)
Quality and Reliability
The L9147P is designed with a focus on quality and reliability, meeting the ISO 26262 standard for automotive safety. Its robust construction ensures performance in the most demanding automotive conditions, offering manufacturers peace of mind with a product that is both durable and dependable.
For more information and to view detailed technical documentation, please visit the STMicroelectronics website or contact their support team.