EN
  • EN
  • DE

STA501

Part No STA501
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 40V 3.5A DOUBLE POWER HALF BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260539-STA501
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA501 CAD Model

Description

Product Overview: STA501 - STMicroelectronics

The STA501 is a multifaceted audio amplifier that has been crafted by STMicroelectronics to deliver a seamless and powerful audio experience. This robust component is a part of ST's Sound Terminal® family, which is known for providing high-quality audio performance with the convenience of digital input. The STA501 is a testament to STMicroelectronics' commitment to innovation and excellence in the field of audio technology.

Key Features

  • Power Output: The STA501 can drive up to 2 x 5W into 8Ω loads, ensuring a strong and clear audio output for a variety of applications.
  • Efficiency: Thanks to its class-D architecture, it boasts a high level of power efficiency, reducing energy consumption and heat dissipation.
  • Audio Quality: With a signal-to-noise ratio (SNR) that is high, the STA501 provides pristine sound quality with minimal distortion.
  • Digital Interface: The amplifier supports I²S digital input, which allows for a direct digital audio stream and simplifies the integration into digital audio systems.
  • Flexibility: It is designed to accommodate a wide supply voltage range, making it versatile for use in various electronic devices.
  • Protection Features: The STA501 includes a suite of protection features such as short-circuit protection, thermal overload protection, and under-voltage lockout, ensuring reliable and safe operation.

Applications

The STA501 is suitable for an array of audio applications. It can be implemented in TV sound systems, compact audio devices, multimedia speakers, and other digital audio platforms that require a compact, high-performance audio amplifier solution.

Why Choose STA501?

Choosing the STA501 for your audio amplification needs means opting for a product that combines performance with practicality. Its compact size, coupled with its power efficiency and digital integration capabilities, makes it an ideal choice for designers looking to enhance the audio experience in their consumer electronics without compromising on space or power consumption. With the STA501, STMicroelectronics continues to push the boundaries of what's possible in audio technology, providing a product that is as innovative as it is reliable.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3199 $80.3199
2+ $65.9031 $131.8062
3+ $63.8438 $191.5314
4+ $61.7844 $247.1376
5+ $59.7251 $298.6255
7+ $53.5470 $374.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess