The NXP BF495C represents a high-quality, versatile NPN bipolar junction transistor (BJT) that is engineered to meet a vast range of applications in the electronics domain. This component is designed to offer excellent performance in various circuits, making it a go-to choice for professionals and enthusiasts alike.
Key Features
- High Voltage Tolerance: The BF495C is capable of handling moderate voltage applications, making it suitable for various signal processing tasks.
- Low Noise: Engineered for low noise output, it is ideal for audio amplification and sensitive signal processing circuits where clarity is paramount.
- Good Linearity: Offering good linearity, this transistor helps in maintaining signal fidelity across a range of frequencies.
- Durable Construction: Encased in a robust package, the BF495C is built to withstand the rigors of both hobbyist and industrial applications.
Applications
The NXP BF495C is a versatile component that finds its use in a multitude of electronic circuits. It is particularly well-suited for:
- RF applications
- IF stages in radio receivers
- Audio pre-amplifiers
- Signal amplification tasks
- Oscillator circuits
Technical Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage (Vceo)
20V
Collector-Base Voltage (Vcbo)
30V
Emitter-Base Voltage (Vebo)
5V
Collector Current (Ic)
30mA
Power Dissipation (Pd)
300mW
Transition Frequency (fT)
100MHz
With its reliable performance and NXP's commitment to quality, the BF495C is an excellent choice for those in need of a dependable transistor that delivers consistent results. Whether for hobby projects or sophisticated industrial designs, the BF495C stands ready to serve your electronic circuit needs.