EN
  • EN
  • DE

STA335BWSTR-LF

Part No STA335BWSTR-LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194140-STA335BWSTR-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA335BWSTR-LF CAD Model

Description

Introducing the STA335BWSTR-LF from STMicroelectronics

The STA335BWSTR-LF is a high-performance audio system-on-chip (SoC) from the renowned semiconductor manufacturer STMicroelectronics. This advanced audio processing integrated circuit is designed for a wide range of applications that demand superior sound quality and efficient power management. It is particularly suited for home audio systems, soundbars, and active speakers.

Key Features

  • Sound Quality: The STA335BWSTR-LF delivers exceptional audio performance with high fidelity and low distortion, ensuring a crystal-clear listening experience for end-users.
  • Power Efficiency: With its integrated power-saving features, this SoC is capable of delivering powerful audio output while maintaining low energy consumption, making it ideal for energy-conscious audio solutions.
  • Flexibility: The chip supports multiple audio input sources and formats, providing designers with the flexibility to create versatile audio systems that cater to various user preferences and connectivity requirements.
  • Integrated DSP: Equipped with a digital signal processor (DSP), the STA335BWSTR-LF can handle complex audio processing tasks, enabling advanced features such as equalization, bass management, and other sound enhancement technologies.
  • Compact Design: The small footprint of the STA335BWSTR-LF allows for its integration into compact devices without compromising on performance, making it an excellent choice for space-constrained applications.

Technical Specifications

The STA335BWSTR-LF operates over a wide supply voltage range and features an I²S digital audio interface for seamless integration with digital audio sources. It also includes multiple analog inputs and can drive stereo speakers with its built-in amplifiers. Its thermal performance is optimized for reliability, ensuring stable operation even under heavy load conditions.

Applications

With its robust feature set, the STA335BWSTR-LF is ideally suited for a variety of audio applications. It can be used in smart speakers, wireless audio systems, and other IoT devices that require high-quality sound reproduction. Its efficiency and performance also make it a preferred choice for battery-powered devices where long operation times are essential.

Overall, the STA335BWSTR-LF from STMicroelectronics represents a blend of audio excellence and engineering ingenuity, offering a solution that meets the demands of modern audio applications while maintaining the quality and reliability that STMicroelectronics is known for.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess