EN
  • EN
  • DE

STA304

Part No STA304
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUD DGTL DDX 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 44-TQFP (10x10)
Win Source Part Number 344306-STA304
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA304 CAD Model

Description

The STA304 is an advanced sound terminal from STMicroelectronics, designed to deliver high-quality audio performance in a compact form factor. This innovative component is a part of STMicroelectronics' Sound Terminal® family, which is renowned for its integration of digital audio processing and amplification to offer a complete audio solution.

Key Features

  • Integrated Processing: The STA304 comes with an embedded digital signal processor (DSP) that allows for complex audio processing and manipulation, providing users with the ability to customize their audio experience.
  • High-Efficiency Operation: With its class-D architecture, the STA304 ensures high power efficiency, making it an ideal choice for energy-sensitive applications without compromising on sound quality.
  • Multi-Channel Support: The device supports multiple audio channels, which makes it suitable for a range of audio applications, from home theater systems to multi-room audio setups.
  • Flexible Input Formats: STA304 can handle a variety of input formats, including I2S and TDM, providing versatility and ease of integration with different audio sources and systems.

Applications

The STA304's versatility and performance make it suitable for a wide array of applications. It is commonly used in:

  • Flat-screen TV systems
  • Compact audio systems
  • Wireless speakers and soundbars
  • Active speakers and subwoofers

Technical Specifications

The STA304 boasts impressive technical specifications that cater to demanding audio applications:

  • Power Output: Capable of driving a significant power output per channel at a given load.
  • Frequency Response: Wide frequency response range to ensure detailed audio reproduction across the audible spectrum.
  • Signal-to-Noise Ratio (SNR): High SNR for clearer audio with minimal noise and distortion.
  • Thermal Protection: Integrated thermal protection to prevent overheating during high-power operation.

In conclusion, the STA304 from STMicroelectronics represents a blend of audio fidelity, efficiency, and integration capability, making it an ideal sound terminal for manufacturers and audio enthusiasts alike. With its robust feature set and broad application scope, the STA304 continues to set the standard for integrated audio solutions.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess