EN
  • EN
  • DE

LC75342

Part No LC75342
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76533-LC75342
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75342 CAD Model

Description

The ON Semiconductor LC75342 is a versatile and high-performance electronic component designed for a variety of audio applications. It is an electronic volume control system that provides an optimal solution for adjusting volume levels in consumer audio equipment, such as high-fidelity audio systems, car stereos, and television sets.

Key Features

  • High-Quality Sound: The LC75342 is engineered to deliver crystal-clear audio with minimal distortion, ensuring a high-fidelity listening experience.
  • Wide Range of Volume Control: It offers a broad range of volume adjustment, allowing for precise control over the audio output level.
  • Multiple Input Channels: This product supports multiple input channels, making it highly adaptable for systems that require switching between different audio sources.
  • Low Noise: Designed with low noise circuits, the LC75342 minimizes the amount of unwanted sound, preserving the integrity of the original audio.
  • Easy Integration: The component is made to be easily integrated into existing audio systems without the need for complex programming or configuration.

Applications

The LC75342 is ideally suited for a range of applications where audio quality and control are paramount. Its versatility makes it an excellent choice for:

  • High-end audio and home theater systems
  • Professional mixing and recording equipment
  • Automotive audio systems
  • TVs and other consumer electronics

Technical Specifications

The LC75342 boasts impressive technical specifications that cater to the demands of modern audio applications. It operates over a wide power supply range and features a built-in mute function for added convenience. The component's reliability and performance are backed by ON Semiconductor's commitment to quality, making it a trusted choice for engineers and audio designers.

Conclusion

With its combination of sound quality, versatility, and ease of use, the ON Semiconductor LC75342 stands out as a superior electronic volume control solution. Whether for professional or consumer use, this component is designed to elevate the audio experience and meet the rigorous standards of today's audio systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess