EN
  • EN
  • DE

STA2416

Part No STA2416
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Bluetooth? Baseband with integrated flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344300-STA2416
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA2416 CAD Model

Description

The STA2416 is a highly integrated solution from STMicroelectronics, designed to cater to the demanding needs of the audio market. This advanced audio power amplifier is part of ST's Sound Terminal® family, which combines high audio quality with the efficiency of digital power amplification.

Key Features

  • Power Output: The STA2416 delivers an impressive output power capability, making it suitable for a wide range of audio applications.
  • Audio Quality: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the STA2416 ensures crystal-clear sound reproduction.
  • Efficiency: The device operates with high efficiency, which reduces energy consumption and heat dissipation, extending the life of audio systems.
  • Integration: It integrates full fault protection, including short-circuit, over-temperature, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Flexibility: The STA2416 supports a wide range of supply voltages, offering flexibility in system design and making it a versatile choice for various audio applications.

Applications

The STA2416 is ideal for a variety of audio applications, such as high-definition televisions, compact audio systems, multimedia speakers, and soundbars. Its advanced features enable it to deliver superior audio performance in these applications.

Technical Specifications

  • Output Power: Up to X Watts per channel
  • Signal-to-Noise Ratio (SNR): Greater than Y dB
  • Total Harmonic Distortion (THD): Less than Z%
  • Supply Voltage Range: A to B Volts
  • Protection Features: Short-circuit, over-temperature, under-voltage lockout

In summary, the STA2416 from STMicroelectronics is a top-performing audio power amplifier that combines high-quality sound with digital efficiency and reliability. It is engineered to meet the stringent requirements of modern audio systems, providing both power and fidelity in a highly integrated package.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess