Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number STPS1045
Standard Package 3,800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 716452-STPS1045RL
Ultra Librarian 3D Model Ultra Librarian STPS1045RL CAD Model

Description

STPS1045RL - Schottky Rectifier from STMicroelectronics

The STPS1045RL is a robust and efficient Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is well-suited for a variety of applications that require fast switching and low voltage drop characteristics. The STPS1045RL is particularly ideal for use in high-frequency power supplies, polarity protection circuits, and power management systems.

Key Features

  • Low Forward Voltage Drop: The STPS1045RL boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is reliable in applications where transient overvoltages may occur.
  • High Junction Temperature: The device can operate at high temperatures, making it suitable for demanding environments and reducing the need for additional cooling systems.
  • Robust Package: Enclosed in a DO-201AD package, the STPS1045RL is designed for through-hole mounting, which ensures mechanical ruggedness and ease of installation.

Electrical Characteristics

  • Forward Continuous Current: It can handle a continuous forward current of up to 10 A, which is ideal for high-current applications.
  • Repetitive Peak Reverse Voltage: The rectifier is capable of withstanding repetitive peak reverse voltages up to 45 V, providing a good safety margin for most low to medium voltage applications.
  • Switching Performance: Its fast switching performance minimizes energy loss during the transition from conducting to non-conducting states.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-Wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Reverse battery protection

The STPS1045RL Schottky rectifier combines STMicroelectronics' advanced semiconductor technology with practical design considerations, offering an efficient and reliable solution for designers and engineers. Its performance characteristics and package design make it a versatile choice for a wide range of electronic circuits and components.

For more detailed specifications and application notes, customers are encouraged to consult the official datasheets and product documentation available from STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention