EN
  • EN
  • DE

STA2051ETR

Part No STA2051ETR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 32 bits single chip baseband controller for GPS and Telematics application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 144
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 988350-STA2051ETR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA2051ETR CAD Model

Description

Product Overview: STA2051ETR from STMicroelectronics

The STA2051ETR is a high-performance, automotive-grade system-on-chip (SoC) from STMicroelectronics, tailored for advanced telematics and connectivity within the automotive industry. This robust and versatile SoC is designed to meet the demanding requirements of in-vehicle networks and to support a wide range of applications, from navigation and infotainment systems to vehicle-to-everything (V2X) communication and driver assistance features.

Key Features:

  • High Integration: The STA2051ETR integrates a powerful ARM-based processor core with a rich set of peripherals and interfaces, reducing the external component count and simplifying design complexity.
  • Automotive Connectivity: It offers a range of connectivity options including CAN (Controller Area Network), LIN (Local Interconnect Network), and Ethernet for seamless integration into automotive networks.
  • Advanced Security: With the growing need for cybersecurity in automotive systems, the STA2051ETR incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Robust Design: Engineered to withstand the harsh automotive environment, it operates reliably across wide temperature ranges and is resistant to vibrations and other physical stressors.

Applications:

The STA2051ETR's versatility makes it an excellent choice for a multitude of automotive applications, including but not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Multimedia Systems
  • Navigation Systems
  • Telematics Control Units (TCUs)
  • On-board Diagnostics (OBD)

Quality and Reliability:

As a product of STMicroelectronics, a leader in the semiconductor industry, the STA2051ETR is manufactured with a commitment to quality. It complies with automotive industry standards for quality and reliability, ensuring performance and longevity in the field.

Conclusion:

The STA2051ETR from STMicroelectronics stands out as a sophisticated and reliable SoC solution for advanced automotive applications. Its integration capabilities, security features, and adherence to automotive standards make it a top choice for manufacturers looking to enhance the intelligence and connectivity of modern vehicles.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess