EN
  • EN
  • DE

STA2051E

Part No STA2051E
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 32-BIT SINGLE CHIP BASEBAND CONTROLLER FOR GPS AND TELEMATIC APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260509-STA2051E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA2051E CAD Model

Description

Introducing the STA2051E from STMicroelectronics

The STA2051E is a state-of-the-art, automotive-grade microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in the semiconductor industry. This product is part of the ST10 family, which is renowned for its robust performance and reliability in automotive and industrial applications. The STA2051E is specifically designed to meet the rigorous demands of modern automotive electronics, which require high levels of computational power and real-time responsiveness.

Key Features

  • High-Performance 16-bit CPU Core: The STA2051E features a powerful 16-bit CPU core that delivers exceptional processing capabilities, ensuring smooth and efficient operation of complex automotive applications.
  • Advanced Peripherals: Equipped with a rich set of peripherals, the STA2051E includes CAN (Controller Area Network) interfaces, PWM (Pulse Width Modulation) channels, and ADC (Analog-to-Digital Converters), among others, to support a wide range of functionalities.
  • Memory Configuration: The MCU comes with an ample memory configuration, including embedded Flash and RAM, which provides sufficient space for application code and data storage without the need for external memory components.
  • Robust Design: Designed with automotive applications in mind, the STA2051E operates reliably across extreme temperature ranges and is resistant to the electrical disturbances commonly found in automotive environments.
  • Low Power Consumption: Despite its high performance, the STA2051E is engineered for efficiency, with low power consumption modes that help reduce the overall energy footprint of the systems it powers.

Applications

The versatility of the STA2051E makes it suitable for a variety of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial applications that require high reliability and performance under harsh conditions.

Conclusion

With its combination of performance, peripheral integration, and rugged design, the STA2051E from STMicroelectronics represents a premier solution for developers looking to create sophisticated automotive and industrial systems. Its commitment to quality and durability ensures that it can withstand the challenges of the most demanding environments, making it a top choice for your next project.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess