EN
  • EN
  • DE

STPS1545CG

Part No STPS1545CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Maximum) at If 570mV at 7.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STPS1545C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261850-STPS1545CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS1545CG CAD Model

Description

The STPS1545CG is a robust and high-performance Schottky rectifier designed by STMicroelectronics. This component is specifically engineered to meet the requirements of high efficiency and reliability in a wide range of power conversion applications. It is a perfect choice for use in switch-mode power supplies, freewheeling diodes, DC/DC converters, and reverse battery protection circuits.

Key Features

  • High Junction Temperature Capability: The STPS1545CG is capable of operating at high temperatures, which is essential for stable performance under varying environmental conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power loss and improved efficiency, making it suitable for high-frequency operations.
  • High Surge Current Capability: This device can handle high surge currents, offering robust performance during transient conditions.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration housed in a TO-220AB package, providing flexibility in design and ease of integration into various circuit layouts.

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 15A, the STPS1545CG is well-suited for medium power applications. Its low forward voltage drop and high efficiency are complemented by a maximum operating junction temperature of 150°C, which ensures reliable operation even in high temperature environments.

Applications

The STPS1545CG is versatile and can be used in various applications, including:

  • Power supply units for consumer electronics
  • LED lighting systems
  • Automotive applications requiring high temperature operation
  • Industrial power management solutions
  • Telecommunications equipment

STMicroelectronics' commitment to quality and performance is reflected in the STPS1545CG Schottky rectifier, making it a reliable choice for designers and engineers looking for a component that offers both efficiency and durability.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,174 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess