EN
  • EN
  • DE

ADV7393WBCPZ

Part No ADV7393WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Voltage - Supply, Analog 2.6V ~ 3.46V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-LFCSP-WQ (6x6)
Part Number Series ADV7393
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805773-ADV7393WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7393WBCPZ CAD Model

Description

Product Overview: ADV7393WBCPZ from Analog Devices Inc.

The ADV7393WBCPZ is a high-performance, integrated video encoder manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This encoder is specifically designed to meet the rigorous demands of video signal processing in modern multimedia applications.

Key Features

  • High-Quality Video Encoding: The ADV7393WBCPZ can encode high-quality video signals into standard analog baseband television signals, including NTSC, PAL, S-Video, and component video formats.
  • Flexible Input Formats: It accepts a wide range of video input formats, including 8/16-bit YCrCb 4:2:2, RGB graphics modes, and non-standard video formats, providing versatility for various video processing applications.
  • Integrated DACs: The device features three high-speed, 10-bit video DACs that provide excellent video quality through separate outputs for Y, Pr, and Pb signals.
  • Programmable Features: With its I2C-compatible serial interface, users can program various features such as control of power modes, video standard selection, and output configuration, enabling a high level of customization for specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7393WBCPZ operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Compact Packaging: The encoder comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is ideal for space-constrained applications.

Applications

The ADV7393WBCPZ is ideal for a variety of applications that require high-quality video encoding, such as:

  • Portable and handheld video devices
  • Video surveillance systems
  • Home entertainment systems
  • Professional video editing and broadcasting equipment
  • Automotive infotainment systems
  • Medical imaging devices

With its robust feature set and flexibility, the ADV7393WBCPZ from Analog Devices Inc. stands out as a sophisticated solution for developers looking to integrate reliable video encoding capabilities into their products. This encoder's performance and compact design make it an excellent choice for a broad range of video applications.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess