EN
  • EN
  • DE

MFRC52202HN1

Part No MFRC52202HN1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC READER 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 2.5 V to 3.3 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 088459-MFRC52202HN1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MFRC52202HN1 CAD Model

Description

MFRC52202HN1 - RFID Reader/Writer IC by NXP Semiconductors

The MFRC52202HN1 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced IC is designed for use in a wide range of applications, including access control, transportation, and RFID-based Internet of Things (IoT) applications.

Key Features:

  • Highly Integrated: The MFRC52202HN1 integrates a transmitter module, an analog front-end (AFE), and a data framing system for the ISO/IEC 14443 A/MIFARE protocol, simplifying design efforts and reducing time-to-market.
  • Energy Efficiency: Designed with power-saving in mind, it features an automatic power-down mode that significantly reduces power consumption when not actively in use.
  • Advanced Security: Supporting the MIFARE protocol, it offers secure data transmission and mutual authentication in RFID applications.
  • Flexible Interface Options: The IC includes a serial peripheral interface (SPI) for communication with microcontrollers, ensuring easy integration into existing systems.
  • Small Form Factor: Available in a small HVQFN32 package, it is ideal for compact designs where space is at a premium.

Applications:

  • Access Control Systems
  • Public Transportation Ticketing
  • RFID-based IoT Applications
  • Library and Asset Tracking
  • Payment Systems

The MFRC52202HN1 is a testament to NXP's commitment to providing advanced solutions for the RFID market. It is a perfect choice for developers looking to implement RFID capabilities into their products with minimal hassle and optimal performance. With its robust feature set and proven reliability, the MFRC52202HN1 stands out as a top-tier component for any RFID system.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
ICODE
Lowest to $0.4657
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
43+ $2.3369 $100.4867
67+ $2.2579 $151.2793
96+ $2.1000 $201.6000
124+ $2.0211 $250.6164
155+ $1.9422 $301.0410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess