EN
  • EN
  • DE

MF0MOA4U10/D,118

Part No MF0MOA4U10/D,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC MIFARE ULTRALIGHT FCP PLLMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 058453-MF0MOA4U10/D,118
Ultra Librarian 3D Model Ultra Librarian MF0MOA4U10/D,118 CAD Model

Description

The MF0MOA4U10/D,118 is a cutting-edge integrated circuit (IC) from the renowned semiconductor manufacturer, NXP Semiconductors. This product is part of NXP's MIFARE Ultralight family, which is designed for easy integration into various RFID (Radio-Frequency Identification) applications. The device is commonly used in contactless communication systems and is particularly popular in sectors such as public transportation, event ticketing, and access control.

Key Features

  • Memory: The chip includes 48 bytes of EEPROM memory, which can be used to store data such as ticketing information or access credentials.
  • Communication: It operates using a high-frequency 13.56 MHz carrier, ensuring compatibility with existing RFID infrastructure and standards (ISO/IEC 14443 A).
  • Security: While the MIFARE Ultralight is designed for limited-use applications, it includes features such as a unique 7-byte serial number and one-time programmable (OTP) bits to enhance security.
  • Form Factor: The product is available in a small-outline package, making it suitable for space-constrained applications.
  • Power: It is powered by the RF field, eliminating the need for an onboard power source and enabling its use in disposable or limited-lifetime applications.

Applications

The MF0MOA4U10/D,118 is versatile and can be used in a variety of applications. Some common use cases include:

  • Single-trip or limited-use tickets for public transport systems (buses, trains, subways)
  • Access badges for events, exhibitions, or conferences
  • Loyalty cards or vouchers for retail and service industries
  • Key cards for hotel rooms or secure facilities

Why Choose the MF0MOA4U10/D,118?

Choosing the MF0MOA4U10/D,118 from NXP means selecting a product from a leader in secure connectivity solutions for embedded applications. With its ease of integration, cost-effectiveness, and the backing of NXP's reputation for quality and reliability, this IC represents a smart choice for developers looking to implement RFID technology in their products or systems.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
Lowest to $27.8572
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
NXP / Nexperia
Lowest to $6.5223
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4421 $62.1894
32+ $3.6452 $116.6464
50+ $3.5308 $176.5400
68+ $3.4176 $232.3968
88+ $3.3033 $290.6904
118+ $2.9614 $349.4452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess