The ST95128W6 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in semiconductor solutions. This memory device offers a substantial 128-Kbit capacity, making it suitable for a wide range of applications where data storage is crucial.
Designed with a flexible I2C interface, the ST95128W6 ensures seamless integration into most microcontroller-based systems. The I2C interface supports up to 400 kHz communication speed, catering to applications that require fast data transfer without compromising the integrity of the stored information.
One of the key features of the ST95128W6 is its wide voltage range, operating between 2.5 V to 5.5 V. This versatility allows it to be used in both low-power and standard voltage applications, providing designers with greater flexibility when incorporating it into their designs. Additionally, the device boasts a self-timed write cycle with auto-clear, simplifying the write operation and enhancing the ease of use for engineers.
The ST95128W6 is engineered for endurance, with the ability to withstand up to 1 million write cycles and a data retention period of over 40 years. This high endurance and long-term reliability make it an excellent choice for critical data storage in industrial, automotive, and consumer electronics where the preservation of data is paramount.
Security is also a consideration in the design of the ST95128W6. It comes with write protect features that enable the user to safeguard specific blocks of memory, preventing unintended alterations to the stored data. This feature is particularly useful in applications where data integrity and protection against tampering are essential.
In summary, the ST95128W6 from STMicroelectronics is a high-performance EEPROM memory chip that offers a rich set of features including a 128-Kbit storage capacity, I2C interface, wide voltage range, high endurance, and data retention, along with security functions. It is an ideal solution for a variety of applications that require reliable and secure non-volatile memory storage.