EN
  • EN
  • DE

ST92T163R4T1L

Part No ST92T163R4T1L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT FULL SPEED USB MCU FOR COMPOSITE DEVICES WITH 16 ENDPOINTS, 20K ROM, 2K RAM, I2C, SCI, & MFT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344204-ST92T163R4T1L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST92T163R4T1L CAD Model

Description

The ST92T163R4T1L is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. It is part of the ST9 family of MCUs, which are known for their robustness, reliability, and versatility. This particular MCU is an ideal choice for automotive and industrial applications, as well as for complex control systems that require a significant amount of processing power and I/O capabilities.

Key Features

  • Advanced Core: The ST92T163R4T1L is built around an advanced 8/16-bit ST9 core, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 16KB of RAM and up to 48KB of ROM, ensuring ample space for application code and data storage.
  • Rich Peripherals: The MCU boasts a comprehensive set of peripherals, including multiple timers, watchdog timers, a serial communication interface, and I/O ports to interface with external devices.
  • ADC: An integrated analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is essential for sensor-based applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environmental conditions.
  • Package: The ST92T163R4T1L is available in a compact LQFP64 package, which is conducive to space-constrained applications.

Applications

The versatility of the ST92T163R4T1L makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive control systems, such as engine management and body control modules
  • Industrial automation, including PLCs and motor control
  • Home appliances, like washing machines and HVAC systems
  • Embedded control systems that require a sophisticated MCU with multiple I/O options

Conclusion

The ST92T163R4T1L from STMicroelectronics is a powerful and flexible MCU that offers a rich feature set for demanding applications. Its combination of processing power, memory capacity, and extensive peripherals makes it a go-to choice for developers looking to create reliable and efficient systems in automotive, industrial, and consumer markets.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess