EN
  • EN
  • DE

XC4010-5PC84C

Part No XC4010-5PC84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185676-XC4010-5PC84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4010-5PC84C CAD Model

Description

The XC4010-5PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., part of the XC4000 family. FPGAs are programmable integrated circuits that can be configured by the designer after manufacturing. They are used to implement custom digital logic circuits and are widely used in various applications requiring flexibility and reconfigurability. Xilinx is a leading provider of programmable logic devices.

Applications

  • Digital signal processing: Implementing custom DSP algorithms.
  • Image processing: Accelerating image processing tasks.
  • Networking: Implementing custom network protocols.
  • Embedded systems: Providing programmable logic for embedded control.
  • Prototyping: Rapid prototyping of digital circuits.

Features

  • Configurable logic blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output blocks (IOBs): Provide interface to external devices.
  • Programmable interconnect: Allows flexible routing of signals between CLBs and IOBs.
  • On-chip memory: Provides storage for data and program code.
  • 84-pin Plastic Leaded Chip Carrier (PLCC) package: Facilitates easy mounting and connection.

Benefits

  • Flexibility: Allows for custom circuit design.
  • Reconfigurability: Enables adaptation to changing requirements.
  • High performance: Provides fast execution of digital logic.
  • Reduced development time: Simplifies the design and implementation process.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The XC4010-5PC84C FPGA consists of an array of configurable logic blocks (CLBs) interconnected by a programmable routing network. Designers can configure the CLBs to implement various logic functions, such as AND gates, OR gates, and flip-flops. The programmable interconnect allows for flexible routing of signals between CLBs and IOBs, enabling complex circuits to be implemented. The on-chip memory provides storage for data and program code, reducing the need for external memory in some applications. Xilinx provides comprehensive design tools and documentation for the XC4000 family, including schematic capture, simulation, and place-and-route software. Proper power supply decoupling and thermal management are important for reliable operation. The speed grade (-5) indicates a specific performance level for the device. The XC4010-5PC84C allows for dynamic adaptation of hardware functionality, addressing the changing landscape of computing needs and offering a valuable platform for innovation. Its programmable architecture allows for optimization of circuit designs and rapid prototyping, allowing engineers to implement complex digital systems.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess