EN
  • EN
  • DE

ST92195B1B1/EOH

Part No ST92195B1B1/EOH
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984740-ST92195B1B1/EOH
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST92195B1B1/EOH CAD Model

Description

The ST92195B1B1/EOH is a sophisticated microcontroller unit (MCU) developed by STMicroelectronics, a leader in the semiconductor industry. This MCU is designed to provide a highly integrated solution for a wide range of applications, particularly in the automotive and industrial sectors. It is part of the ST9 family of microcontrollers, which are renowned for their robustness, versatility, and performance.

At the heart of the ST92195B1B1/EOH is a powerful 8/16-bit CPU core, which delivers a balanced combination of processing power and energy efficiency. The MCU operates at a frequency that ensures swift execution of complex tasks while maintaining low power consumption. This makes it an ideal choice for applications that require a reliable MCU for real-time operations.

The ST92195B1B1/EOH comes equipped with a rich set of peripherals. It includes multiple communication interfaces, such as UART, SPI, and I2C, allowing for flexible connectivity options. Additionally, it has a variety of timers and counters, which are essential for precise event management and PWM generation. The MCU also features an onboard analog-to-digital converter (ADC), which enables the direct interfacing with analog sensors and the conversion of analog signals to digital data for processing.

With its built-in flash memory, the ST92195B1B1/EOH provides ample storage for program code and data. The flash technology ensures data retention and allows for in-system programming (ISP), which facilitates firmware updates and simplifies maintenance. Moreover, the MCU's memory architecture is designed to optimize access speeds and efficiency.

STMicroelectronics has a reputation for quality and reliability, and the ST92195B1B1/EOH is no exception. It is built to meet stringent industry standards, ensuring stable operation under various environmental conditions. The package is engineered for easy integration into circuit boards, contributing to a streamlined design and manufacturing process for electronic products.

In summary, the ST92195B1B1/EOH from STMicroelectronics is a feature-rich and reliable MCU that is well-suited for a multitude of applications where performance, efficiency, and robustness are of paramount importance. Its combination of processing power, peripheral integration, and ease of use makes it a top choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess