STM8S003F2P6 Microcontroller by STMicroelectronics
The STM8S003F2P6 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is part of the STM8S Value Line series, which is renowned for its exceptional value and feature set, making it an ideal choice for cost-sensitive projects without compromising on quality.
At the heart of the STM8S003F2P6 lies a high-performance STM8 core operating at up to 16 MHz frequency. It comes with 8 KB of Flash program memory, which is more than sufficient for simple to moderately complex applications. Additionally, it includes 1 KB of RAM and 128 bytes of EEPROM, which provide enough space for data storage and dynamic memory allocation for various tasks.
The device is equipped with a comprehensive set of peripherals, including:
- 16 general-purpose I/O pins, which allow for flexible connection to other components and external devices.
- An advanced control timer, two general-purpose timers, and a basic timer, suitable for a broad range of timing and control operations.
- USART, SPI, and I2C interfaces for serial communication, enabling the microcontroller to connect with other microcontrollers, sensors, and modules.
- 10-bit analog-to-digital converter (ADC) with up to five channels, allowing the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
The STM8S003F2P6 also features an integrated true data EEPROM with read-while-write support, which is particularly useful for data storage that requires frequent updates. The microcontroller's robustness is further enhanced by its wide operating voltage range of 2.95 to 5.5 volts, making it suitable for both 3.3V and 5V logic levels.
With an embedded single-wire interface module (SWIM) for debugging and programming, development is simplified, allowing for in-circuit debugging and firmware updates. The microcontroller is available in a 20-pin TSSOP package, which is compact and suitable for space-constrained applications.
In summary, the STM8S003F2P6 from STMicroelectronics is a cost-effective, feature-rich microcontroller that is perfect for a variety of applications, from simple consumer devices to more complex industrial controls.