EN
  • EN
  • DE

ST90T158M9LVQ1

Part No ST90T158M9LVQ1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8/16-BIT MCU FAMILY WITH UP TO 64K ROM/OTP/EPROM AND UP TO 2K RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260480-ST90T158M9LVQ1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST90T158M9LVQ1 CAD Model

Description

ST90T158M9LVQ1 - STMicroelectronics

The ST90T158M9LVQ1 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular product is designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of performance, power efficiency, and versatility.

Key Features

  • Advanced Technology: Built on a sophisticated semiconductor process, it delivers high-speed operation and low power consumption, making it suitable for energy-sensitive applications.
  • Robust Performance: The ST90T158M9LVQ1 is engineered to provide stable and reliable performance under a wide range of environmental conditions, ensuring longevity and durability.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Compact Size: The small form factor of the ST90T158M9LVQ1 allows for its use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the ST90T158M9LVQ1 makes it ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • High-performance computing

Product Specifications

The ST90T158M9LVQ1 boasts an impressive set of specifications that enable it to meet the rigorous demands of modern electronic systems. Some of its technical highlights include:

  • High clock speeds for rapid data processing
  • Low standby power consumption for energy efficiency
  • Robust temperature range for operation in diverse environments
  • Compliance with industry standards for compatibility and interoperability

In summary, the ST90T158M9LVQ1 from STMicroelectronics represents a top-of-the-line solution for developers seeking a high-performance, energy-efficient, and highly integrated component. Whether it's for automotive, industrial, or consumer electronics, this product is engineered to deliver exceptional results and drive innovation in electronic design.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess