EN
  • EN
  • DE

ST90R92C1

Part No ST90R92C1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096628-ST90R92C1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST90R92C1 CAD Model

Description

ST90R92C1 - STMicroelectronics Product Overview

The ST90R92C1 is a highly integrated microcontroller product from STMicroelectronics, designed to offer a robust solution for embedded applications requiring a balance between performance and power efficiency. This device is part of STMicroelectronics' 8-bit MCU family, providing designers with a versatile platform for a wide range of applications.

Key Features

  • Core: An efficient 8-bit CPU core that operates at a wide range of clock frequencies, providing flexibility in balancing power consumption with processing needs.
  • Memory: Comes equipped with a generous amount of flash memory for program storage, as well as EEPROM for data retention, ensuring ample space for complex applications and data storage without the need for external memory components.
  • I/O Capabilities: Multiple general-purpose input/output (GPIO) pins allow for interfacing with a variety of peripherals and sensors, making it suitable for industrial control, home automation, and other I/O intensive applications.
  • Communication Interfaces: Features several communication peripherals, including I2C, SPI, and UART, which enable the microcontroller to communicate with other devices and form the backbone of complex embedded systems.
  • Analog Features: Integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC) provide the ability to interface with analog sensors and actuators, expanding the range of possible applications.
  • Timers and Counters: A variety of timers and counters are included to support tasks such as PWM generation, timekeeping, and event counting.
  • Power Management: Advanced power-saving modes help to reduce energy consumption when the device is idle or running at lower speeds, making it suitable for battery-powered or energy-sensitive applications.

Applications

The ST90R92C1 is an ideal choice for developers looking to create sophisticated embedded systems. Its rich feature set makes it particularly well-suited for:

  • Automotive control systems
  • Home automation and smart home devices
  • Industrial automation and process control
  • Consumer electronics
  • Internet of Things (IoT) devices

With its combination of performance, integration, and versatility, the ST90R92C1 from STMicroelectronics stands out as a compelling microcontroller solution for a multitude of embedded design challenges.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess