STP5NA90FI - Power MOSFET by STMicroelectronics
The STP5NA90FI is a high-voltage Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance and switching performance. The device is specifically engineered to address the demanding requirements of high-efficiency power conversion applications.
Key Features
- High Voltage Capability: The STP5NA90FI is capable of handling up to 900V, making it suitable for a variety of applications that require high voltage operation, such as power supplies, lighting, and industrial applications.
- Low On-Resistance: With an on-resistance of just 5.2 ohms, this MOSFET ensures minimal power loss during operation, contributing to the overall efficiency of the system.
- Fast Switching Speed: The device boasts a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
- MDmesh™ Technology: Leveraging ST's proprietary MDmesh™ technology, the STP5NA90FI offers a superior trade-off between on-state resistance and switching performance compared to traditional MOSFETs.
- 100% Avalanche Tested: This product is guaranteed to withstand high stress conditions, as it is 100% avalanche tested, ensuring reliability and robustness in challenging environments.
Applications
The versatility of the STP5NA90FI allows it to be used in a wide range of applications. It is particularly well-suited for:
- Switching power supplies
- Power converters
- Motor control systems
- Inverters
- LED lighting solutions
- High-performance computing
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STP5NA90FI is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards required for industrial and commercial use. Customers can rely on this MOSFET to deliver consistent performance and long-term reliability.
Environmental Compliance
In line with STMicroelectronics' commitment to environmental sustainability, the STP5NA90FI is designed with eco-friendly considerations. It complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from environmentally harmful substances.