EN
  • EN
  • DE
  • IT

ST90R158Q6

Part No ST90R158Q6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT ROMLESS 80PQFP  /  ST9 series Microcontroller IC 8/16-Bit 24MHz ROMless 80-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST9
Package Bulk
Product Status Obsolete
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Type ROMless
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number ST90R
Standard Package 396
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263171-ST90R158Q6
Ultra Librarian 3D Model Ultra Librarian ST90R158Q6 CAD Model

Description

ST90R158Q6 Microcontroller by STMicroelectronics

The ST90R158Q6 is a highly integrated microcontroller from STMicroelectronics designed to cater to a wide range of applications requiring robust control and processing capabilities. This device is built around a high-performance core and features a rich set of peripherals, making it an ideal solution for industrial control, automotive systems, and smart IoT devices.

Key Features:

  • Core: At the heart of the ST90R158Q6 is a powerful core that ensures efficient processing and task management, capable of meeting the demands of complex algorithms and control systems.
  • Memory: The microcontroller comes equipped with ample memory resources, including flash memory for program storage and RAM for data handling, facilitating sophisticated applications and multitasking environments.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, UART, and CAN, this microcontroller can easily interface with other components and peripherals, enabling seamless data exchange and system integration.
  • Input/Output: A variety of input/output ports provide the versatility needed to connect with sensors, actuators, and other electronic components, allowing for a highly customizable and flexible design.
  • Analog-to-Digital Converter (ADC): The integrated ADC enables the microcontroller to process analog signals, making it suitable for applications that require precise sensor data acquisition and real-time monitoring.
  • Timers and Counters: Advanced timer and counter features support complex timing operations and pulse counting, essential for applications involving precise timing and event management.
  • Power Management: The ST90R158Q6 includes power-saving modes and features, which are crucial for battery-operated or energy-sensitive applications, ensuring optimal power efficiency.
  • Robust Design: Designed to withstand harsh environments, the microcontroller operates reliably across a wide temperature range and is resistant to electromagnetic interference.

The ST90R158Q6 from STMicroelectronics is a testament to the company's commitment to providing advanced microcontroller solutions. Its combination of performance, memory, connectivity, and robust design makes it a versatile choice for designers and engineers looking to develop state-of-the-art electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess