Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071034-MAX7400CSA+
Family Name MAX7400
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7400CSA+ CAD Model

Description

Maxim Integrated MAX7400CSA+ 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The Maxim Integrated MAX7400CSA+ is a highly sophisticated and efficient 8th-order lowpass elliptic filter that operates as a switched-capacitor filter. This precision filter is designed to provide a sharp cutoff frequency with excellent stopband attenuation and low in-band ripple, making it an ideal choice for applications requiring stringent filtering such as signal processing, data acquisition, and communication systems.

Encased in a compact 8-pin SO package, the MAX7400CSA+ integrates a wide array of features that are engineered to enhance performance and ease of use. It operates from a single +5V supply, which allows for simplified power management in various electronic systems. Additionally, its low power consumption makes it suitable for portable and battery-powered devices.

One of the key advantages of the MAX7400CSA+ is its user-friendly interface. The device's clock input can be driven by an external clock signal or a crystal, providing flexibility in setting the cutoff frequency. The cutoff frequency can also be adjusted by changing the clock frequency, which is a valuable feature for applications requiring tunable filter characteristics.

The MAX7400CSA+ boasts an impressive 80dB of stopband attenuation, ensuring that unwanted frequencies are effectively suppressed. The in-band ripple is kept to a minimum, preserving the integrity of the desired signal within the passband. This high level of performance is maintained over the entire operating temperature range of 0°C to +70°C, ensuring reliable operation in a variety of environmental conditions.

For ease of integration, the MAX7400CSA+ does not require any external components for filter implementation, which simplifies circuit design and reduces the overall bill of materials. Its robust design also includes fully differential inputs and outputs, which minimizes the impact of noise and interference, delivering a clean and stable filtered output.

In summary, the MAX7400CSA+ from Maxim Integrated is a versatile and reliable solution for high-precision filtering applications. Its combination of low power consumption, flexible frequency adjustment, and high-performance filtering capabilities make it a top choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $1.3639
ECAD model for MAX7413EUA+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER
Lowest to $6.5194
ECAD model for MAX7408EUA/GG8
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0546 $58.0374
45+ $2.5063 $112.7835
70+ $2.4279 $169.9530
96+ $2.3496 $225.5616
124+ $2.2714 $281.6536
165+ $2.0364 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention