EN
  • EN
  • DE

ST8500

Part No ST8500
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 56QFN  /  Telecom IC Power Line Communication Modem (PLC) 56-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr STMicroelectronics
Package Tray
Function Power Line Communication Modem (PLC)
Interface I2C, SPI, UART/USART
Number of Circuits 1
Voltage - Supply 2.3V ~ 2.75V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Base Product Number ST8500
Other Names 497-ST8500,ST8500
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A2 STM
HTSUS 8542.39.0001
Win Source Part Number 1260774-ST8500
Ultra Librarian 3D Model Ultra Librarian ST8500 CAD Model

Description

Introducing the ST8500 Smart Grid Communication Solution

The ST8500 is a cutting-edge product from STMicroelectronics, designed to facilitate robust and efficient communication in smart grid applications. This powerful system-on-chip (SoC) integrates all the necessary features to implement state-of-the-art power line communication (PLC) functionalities, making it a cornerstone component for a wide range of energy management systems. Whether you're developing smart meters, grid infrastructure, or home energy management solutions, the ST8500 is engineered to meet the stringent requirements of modern smart grid networks.

Advanced Communication Capabilities

At the heart of the ST8500 is its ability to support multiple PLC protocols, including Prime, G3, and IEEE 1901.2, ensuring compatibility with a variety of smart grid standards. This flexibility allows for seamless integration into diverse environments and the ability to adapt to different regional requirements. The SoC also boasts an impressive data rate, capable of handling the high-speed transmission needs of today's energy networks.

High-Level Integration for Simplified Design

The ST8500 is designed with integration in mind, featuring a powerful ARM Cortex-M4F core that runs at speeds up to 160 MHz. This provides ample processing power to handle complex algorithms and protocols. Additionally, the SoC includes a range of integrated peripherals, such as a full AES-128 encryption engine for secure communications, ensuring data integrity and privacy within the smart grid.

Energy Efficiency and Reliability

Energy efficiency is paramount in smart grid applications, and the ST8500 excels in this area. The device is optimized for low-power operation, reducing the overall energy consumption of the system it powers. Furthermore, its robust design ensures reliable operation even in the harsh and noisy electrical environments typical of power line networks.

Developer-Friendly Ecosystem

STMicroelectronics supports the ST8500 with a comprehensive development ecosystem, including software tools, reference designs, and technical documentation. This ecosystem simplifies the development process, allowing engineers to bring their smart grid solutions to market faster and with greater confidence in the performance and reliability of their products.

With its advanced features, high-level integration, and support for multiple communication standards, the ST8500 from STMicroelectronics stands out as a premier solution for smart grid communication, ready to meet the challenges of the modern energy landscape.

You May Also Be Interested in

ST-Ericsson Inc
Lowest to $42.5952
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Lowest to $18.3934
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4416 $66.0912
15+ $7.7470 $116.2050
24+ $7.5049 $180.1176
32+ $7.2628 $232.4096
42+ $7.0207 $294.8694
56+ $6.2944 $352.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess