EN
  • EN
  • DE

ST7WIND11/OCKTR

Part No ST7WIND11/OCKTR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756908-ST7WIND11/OCKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7WIND11/OCKTR CAD Model

Description

The ST7WIND11/OCKTR is a highly integrated device from STMicroelectronics, designed to cater to the specific needs of wind turbine control applications. This specialized microcontroller is part of the ST7 family, known for their robustness, versatility, and efficiency in various industrial and automotive control systems.

Key Features

  • Core: The ST7 8-bit MCU core is the heart of the ST7WIND11/OCKTR, offering a perfect balance between processing power and low power consumption, making it suitable for the demanding environments of wind turbine applications.
  • Memory: Equipped with ample Flash memory for program storage and EEPROM for data retention during power-off scenarios, this microcontroller is designed to handle complex control algorithms and parameter storage with ease.
  • Connectivity: With multiple communication interfaces, including SPI and I2C, the ST7WIND11/OCKTR ensures seamless integration with peripheral devices and sensors, providing a flexible and reliable data exchange platform.
  • Input/Output: A variety of I/O ports are available, supporting both digital and analog signals, enabling the device to monitor and control a wide range of sensors and actuators found in wind turbine systems.
  • Robustness: The device is designed to withstand the harsh conditions typical of wind energy applications, featuring a wide operating temperature range and built-in protection against over-voltage, under-voltage, and transients.
  • Power Management: Advanced power management features, including low-power modes and an efficient voltage regulator, contribute to reduced power consumption and increased energy efficiency in wind turbine operations.

Applications

The ST7WIND11/OCKTR is specifically tailored for wind turbine control systems. It is ideal for applications such as pitch control, yaw control, and system monitoring, where reliable performance under variable environmental conditions is crucial.

Conclusion

With its combination of processing power, memory capacity, robust I/O options, and communication interfaces, the ST7WIND11/OCKTR from STMicroelectronics stands out as a comprehensive solution for wind turbine control. Its design ensures that it can meet the stringent requirements of the renewable energy sector, contributing to the efficient and safe operation of wind turbines around the globe.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess