EN
  • EN
  • DE

ST7FLITES2Y0B6

Part No ST7FLITES2Y0B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 16DIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Other Names -497-4860,497-4860,1805-ST7FLITES2Y0B6
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263179-ST7FLITES2Y0B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITES2Y0B6 CAD Model

Description

Introducing the ST7FLITES2Y0B6 Microcontroller by STMicroelectronics

The ST7FLITES2Y0B6 is a highly integrated microcontroller from STMicroelectronics, designed for applications where space, cost, and power efficiency are critical. This microcontroller is part of the ST7 family, which is known for its robustness, performance, and flexibility, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The ST7FLITES2Y0B6 is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz, which provides the computational power necessary for complex tasks.
  • Memory: It comes equipped with 1 Kbyte of Flash program memory, which is highly reliable and allows for in-application programming and re-programming, which is crucial for rapid development and updates. The device also includes 128 bytes of true data EEPROM, which is partitioned into 64-byte sectors, offering flexibility in data storage and endurance.
  • I/O Ports: The microcontroller features 15 multifunctional bidirectional I/O lines, 8 high sink outputs, and a 7-bit ADC input, enabling it to handle various input and output operations for real-world interfacing.
  • Timers: An 8-bit timer with a prescaler, an 8-bit auto-reload timer, and a watchdog timer ensure precise timing operations and system reliability.
  • Power Saving Modes: The ST7FLITES2Y0B6 supports multiple power-saving modes, including Halt and Active-Halt modes, which help to significantly reduce power consumption.
  • Communication: A synchronous serial communication interface allows for easy integration with peripheral devices and other microcontrollers.
  • Robust Design: With an operating voltage range of 3.0V to 5.5V and an extended temperature range, this microcontroller is designed to operate reliably in harsh environments.

Applications

The versatility of the ST7FLITES2Y0B6 makes it suitable for an array of applications, including:

  • Automotive systems
  • Small appliances
  • Personal electronics
  • Battery management
  • Access control systems

STMicroelectronics provides comprehensive development tools and software support for the ST7FLITES2Y0B6, ensuring a smooth development process from initial design to final production. With its combination of performance, power efficiency, and integration, the ST7FLITES2Y0B6 is a smart choice for designers seeking a cost-effective and space-efficient microcontroller solution.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess