Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212227-ST7FLITE39F2M6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE39F2M6TR CAD Model

Description

ST7FLITE39F2M6TR Microcontroller by STMicroelectronics

The ST7FLITE39F2M6TR is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide array of applications. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz, which provides the computational power necessary for complex tasks while maintaining low power consumption.

With 8 Kbytes of Flash program memory, the ST7FLITE39F2M6TR offers ample space for application code, which is essential for embedded systems requiring long-term program storage and reliability. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), which means firmware updates can be easily applied without needing specialized equipment, directly enhancing the flexibility and longevity of devices using this microcontroller.

The device also features 256 bytes of RAM, ensuring smooth operation and efficient data handling for real-time processes. Moreover, it includes 128 bytes of EEPROM, which is perfect for storing non-volatile data that must be preserved between power cycles, such as user settings or device calibration data.

Connectivity and interface options are robust in the ST7FLITE39F2M6TR, featuring a 10-bit ADC with 7 channels, allowing for precise analog to digital conversions. This is particularly useful in sensor-based applications where accurate readings are paramount. Additionally, the microcontroller includes an enhanced SPI interface for high-speed serial communication, which is essential for modern peripheral integration.

The ST7FLITE39F2M6TR is designed with power efficiency in mind, supporting multiple low-power modes, including Halt and Active-halt modes, making it an ideal choice for battery-operated devices. It also features an Auto Wake-Up from Halt mode, which can significantly extend battery life by waking the microcontroller only when necessary to perform tasks.

For timing and control, this microcontroller boasts an 8-bit timer with prescaler, real-time base, and watchdog, as well as a 16-bit timer with three PWM channels, offering precise timing and control for various applications, from motor control to event counting.

The ST7FLITE39F2M6TR comes in a compact SO-20 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $856.4706 $856.4706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention