EN
  • EN
  • DE

STM32F205VCT6

Part No STM32F205VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 100K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 031303-STM32F205VCT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F205VC
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F205VCT6 CAD Model

Description

STM32F205VCT6 Microcontroller - STMicroelectronics

The STM32F205VCT6 is a high-performance microcontroller from STMicroelectronics, which belongs to the STM32F2 series based on the ARM Cortex-M3 processor. This advanced MCU is designed to offer an optimal balance between performance, power consumption, and integration, making it suitable for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Equipped with 256KB of Flash memory and 40KB of SRAM, it provides ample space for complex applications and software.
  • Connectivity: Offers a multitude of connectivity options including USB OTG, CAN, and multiple serial interfaces (I2C, SPI, UART).
  • GPIOs: Comes with up to 51 General Purpose I/O pins for versatile peripheral connections.
  • ADCs: Features three 12-bit Analog-to-Digital Converters with a total of 24 channels, providing accurate analog sensing capabilities.
  • Timers: Contains advanced-control timers, general-purpose timers, and basic timers to handle timing-related tasks.
  • Power Efficiency: Incorporates a range of power-saving modes, including a low-power run mode and a standby mode with a fast wake-up time.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full access to the MCU during development.

Applications:

The versatility of the STM32F205VCT6 makes it ideal for a variety of applications. Its robust architecture and rich set of peripherals are particularly well-suited for:

  • Industrial automation and control systems
  • Medical devices and equipment
  • Complex user interfaces with TFT displays
  • Internet of Things (IoT) devices
  • Networking and communication systems

Package and Quality:

The STM32F205VCT6 is offered in a 100-pin LQFP package, providing a compact footprint while allowing for sufficient I/O and connectivity options. Manufactured with STMicroelectronics' commitment to quality, this microcontroller is designed for reliability and performance in demanding environments.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5741 $50.1669
22+ $4.5736 $100.6192
34+ $4.4307 $150.6438
47+ $4.2878 $201.5266
61+ $4.1449 $252.8389
81+ $3.7161 $301.0041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,197 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess