EN
  • EN
  • DE

TDA2822-SOP

Part No TDA2822-SOP
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215866-TDA2822-SOP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2822-SOP CAD Model

Description

The TDA2822-SOP by STMicroelectronics is a monolithic integrated circuit in a 16-pin Small Outline Package (SOP) designed for use as a dual audio power amplifier in portable devices and various applications. This versatile IC can deliver up to 1 Watt of audio power into a 4-ohm load with a 9V supply, making it an excellent choice for battery-operated devices such as radios, gaming consoles, and small speaker systems.

Key Features

  • Dual Low-Voltage Power Amplifier: The TDA2822-SOP can operate at supply voltages as low as 3 volts, which is ideal for handheld devices that require efficient power consumption.
  • Bridge or Stereo Configuration: This IC can be configured in bridge-tied load (BTL) to drive a single speaker with higher power or in a stereo setup for driving two speakers.
  • Minimal External Components: The design of the TDA2822-SOP requires very few external components, simplifying the design and reducing the overall bill of materials for the end product.
  • High Signal-to-Noise Ratio: It offers excellent audio performance with a high signal-to-noise ratio, ensuring clear and crisp sound reproduction.

Applications

The versatility of the TDA2822-SOP makes it suitable for a wide range of applications, including:

  • Portable audio players
  • Miniature and compact audio systems
  • Personal computers and terminals
  • Portable speakers and boomboxes
  • Intercom systems

Technical Specifications

  • Supply Voltage Range: 3V to 15V
  • Output Power: up to 1W per channel (4Ω load, 9V supply)
  • Low crossover distortion
  • Low quiescent current
  • Gain is internally fixed at 39 dB in stereo mode

The TDA2822-SOP is a testament to STMicroelectronics' commitment to providing high-quality audio solutions for compact and portable applications. Its ease of use, efficiency, and reliable performance make it a go-to choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess