EN
  • EN
  • DE

ST7FLITE02Y0M6

Part No ST7FLITE02Y0M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 212224-ST7FLITE02Y0M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE02Y0M6 CAD Model

Description

ST7FLITE02Y0M6 Microcontroller from STMicroelectronics

The ST7FLITE02Y0M6 is a highly integrated microcontroller from STMicroelectronics, designed for a wide range of applications that require a balance between cost and performance. This 8-bit microcontroller is based on the industry-standard ST7 core, providing a versatile platform for embedded control systems.

Key Features

  • Core: 8-bit CPU with a maximum clock frequency of 8 MHz, offering efficient processing capabilities for simple to moderately complex tasks.
  • Memory: Equipped with 1 Kbyte of Flash program memory, which is both reliable and reprogrammable, ensuring flexibility and longevity for the software it runs.
  • I/O Ports: Includes 10 I/O pins that are highly configurable and can support various peripheral functions, allowing for a customizable interface with external components.
  • Timers: Features an 8-bit timer with a 7-bit prescaler, which can be used for timing operations, pulse generation, and event counting.
  • Power Management: Offers several power-saving modes, including Halt and Auto Wake Up from Halt, which help to reduce power consumption and extend battery life in portable devices.
  • Analog Comparator: Comes with an on-chip analog comparator, facilitating voltage level detection and simple analog signal processing tasks.
  • Oscillator: Has an integrated RC oscillator, eliminating the need for external clock components and simplifying the overall design.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a compact 20-pin SOIC package, making it suitable for space-constrained applications.

Applications

The ST7FLITE02Y0M6 is ideal for applications such as automotive control systems, home appliances, personal electronics, and industrial automation. Its robust feature set and flexible I/O options make it a great choice for developers looking for a cost-effective microcontroller with the necessary capabilities to implement basic control and monitoring functions.

With its integration of essential features and adherence to STMicroelectronics' standards of quality and reliability, the ST7FLITE02Y0M6 stands out as a smart choice for engineers and designers in need of a dependable microcontroller solution.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4324 $58.3776
58+ $1.9958 $115.7564
90+ $1.9335 $174.0150
124+ $1.8711 $232.0164
160+ $1.8087 $289.3920
214+ $1.6216 $347.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess