EN
  • EN
  • DE

74LVC4245A

Part No 74LVC4245A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133004-74LVC4245A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC4245A CAD Model

Description

NXP 74LVC4245A Octal Dual-Supply Translating Transceiver with 3-state Outputs

The 74LVC4245A is a versatile and high-performance integrated circuit designed by NXP Semiconductors, which functions as an octal dual-supply translating transceiver with 3-state outputs. This advanced IC is specifically engineered to address the needs of communication and computing systems requiring voltage level translation between different operating voltage domains.

At the core of the 74LVC4245A's functionality is its ability to enable bidirectional communication between two buses of different voltage levels. The A-bus operates at 5V, while the B-bus can function at a lower voltage ranging from 2.7V to 3.6V, making it ideal for interfacing with modern low-voltage components. This feature is particularly important for systems undergoing a transition from 5V to lower operating voltages, providing a seamless and reliable interface without the need for additional level-shifting hardware.

The device is equipped with direction control (DIR) and output enable (OE) inputs which are referenced to the A-side of the device. The DIR input determines the direction of data flow, enabling the transceiver to shift data either from the A-bus to the B-bus or vice versa. The OE input activates or deactivates the outputs, allowing for easy integration into bus-oriented systems where control over data flow is crucial.

The 74LVC4245A boasts 3-state outputs, which means that in addition to the normal logic levels, the outputs can be placed in a high-impedance state. This feature is essential for creating a shared data bus where multiple devices can take turns driving the bus without interference from others.

Designed with the robustness expected of NXP products, the 74LVC4245A offers features such as over-voltage tolerant inputs, which protect the device against unexpected voltage spikes, and bus-hold circuitry, which maintains the last active state of the bus if the inputs become disconnected. Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its small footprint and the convenience of surface-mount packaging, the 74LVC4245A is suitable for a myriad of applications that require reliable data transfer between different voltage domains in a compact and efficient design.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess