Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17347-2, STM32F051C8T6TR-ND, 497-17347-1, 497-17347-6
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844108-STM32F051C8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F051C8T6TR CAD Model

Description

STM32F051C8T6TR Microcontroller

The STM32F051C8T6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is part of the STM32F0 series, which is based on the ARM Cortex-M0 processor and is designed to offer cost-effectiveness along with best-in-class performance in various applications.

Key Features

  • Core: ARM Cortex-M0 processor, which operates at a frequency of up to 48 MHz.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for code and data storage.
  • Energy Efficient: The device features low-power modes including sleep, stop, and standby to ensure efficient power management, making it ideal for battery-operated applications.
  • I/O Ports: Offers up to 39 I/O ports with various functionalities including support for 5V tolerant I/Os, ensuring flexibility in peripheral connections.
  • Timers: Includes multiple timers, including a basic timer for simple timing tasks, as well as advanced-control timers for PWM generation.
  • Communication Interfaces: Equipped with USART, SPI, I2C, and HDMI CEC interfaces, providing a range of options for serial communication.
  • Analog Features: Features 12-bit ADC with up to 16 channels, allowing for precise analog signal measurement.
  • Debugging: Integrated with Serial Wire Debug (SWD) & system configuration controller for simplified debugging and system configuration.
  • Package: Available in a 48-pin LQFP package, which is both space-saving and convenient for PCB design.

Applications

The versatility of the STM32F051C8T6TR makes it suitable for a broad range of applications, such as industrial controls, consumer electronics, home automation, and various types of embedded systems. Its robust architecture and rich set of peripherals enable developers to create complex and reliable systems in a cost-effective manner.

Quality and Reliability

STMicroelectronics ensures that their products meet the highest standards of quality and reliability. The STM32F051C8T6TR is no exception, undergoing rigorous testing and validation to ensure its performance under various conditions. This MCU is a reliable choice for designers looking to balance performance with power efficiency and cost.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2210 $54.9450
90+ $1.1437 $102.9330
140+ $1.1050 $154.7000
195+ $1.0278 $200.4210
255+ $0.9891 $252.2205
320+ $0.9505 $304.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 81,260 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention