EN
  • EN
  • DE

ST7FL39F2MC

Part No ST7FL39F2MC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V 20-Pin SO Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Bus Width 8 b
Interface SCI, SPI
Max Frequency 16 MHz
Maximum Operating Temperature 125 °C
Max Power Dissipation 350 mW
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 20
Number of Programmable I/O 15
Number of Timers/Counters 4
Radiation Hardening No
RAM Size 384 B
RoHS Compliant
Win Source Part Number 1021086-ST7FL39F2MC
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7FL39F2MC CAD Model

Description

ST7FL39F2MC Microcontroller - STMicroelectronics

The ST7FL39F2MC from STMicroelectronics is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications, particularly those requiring a balance between performance and cost-efficiency. This microcontroller is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and ease of development, making it an ideal choice for both advanced and straightforward applications.

Key Features

  • Core: The ST7FL39F2MC features an 8-bit CPU core operating at a maximum frequency of 8 MHz, offering a good balance between processing power and power consumption.
  • Memory: It comes equipped with 8 Kbytes of Flash program memory, which is highly reliable and provides data retention for a minimum of 20 years, along with 10,000 write/erase cycles. Additionally, 384 bytes of true data EEPROM and 384 bytes of RAM are included.
  • Peripherals: A range of integrated peripherals are available, including a 10-bit ADC with up to 12 channels, a synchronous serial communication interface (SSCI), and an enhanced UART with a baud rate generator.
  • Timers: The device features a main timer, an 8-bit auto-reload timer, and a watchdog timer to ensure proper system operation and reset.
  • I/O Ports: Up to 28 fully programmable input/output lines are provided, giving developers the flexibility to connect a variety of peripherals and implement complex functions.
  • Supply Voltage: The operating voltage range of 3.0V to 5.5V allows for compatibility with both standard and low-power applications.

Applications

The ST7FL39F2MC is suitable for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and battery management. Its robust design and comprehensive feature set make it particularly well-suited for applications that require reliable operation under varying environmental conditions.

Development Support

STMicroelectronics provides extensive support for the ST7FL39F2MC microcontroller, including development tools, software libraries, and reference designs. This support helps to reduce time-to-market and ensures a smooth development process for engineers and product designers.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess