Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 261823-F800B3B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian F800B3B CAD Model

Description

Description

The F800B3B is engineered for advanced performance and reliability, aimed at providing efficient solutions in modern electronic applications. Its design supports optimal functionality in a wide array of environments.

Features and Benefits

  • Advanced Functionality: Supports complex functionalities with ease.
  • Reliability: Ensures stable operation over extensive periods.
  • Easy Integration: Connects seamlessly with existing systems.

Applications

  • Automotive Electronics: Delivers performance in vehicle control systems.
  • Renewable Energy Systems: Applied in solar and wind energy solutions.
  • Industrial Electronics: Suitable for factory automation and control systems.

Additional Details

The F800B3B is crafted with precision engineering to meet rigorous standards of quality and excellence. Its adaptability and performance metrics make it an ideal choice for diverse technological needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for GN1017-Q
Grain
Lowest to $9.8106
ECAD model for GM8126PF-BC
Grain
Lowest to $7.5301
ECAD model for GM8125TF-QC
Hynix Semiconductor
Need more? Email Us
ECAD model for GM76C28A-10
Panasonic
Need more? Email Us
ECAD model for GN01038BOL
Genesis
Need more? Email Us
ECAD model for GMB135-A
GTM Corporation
SURFACE MOUNT,SWITCHING DIODE
Need more? Email Us
ECAD model for GMBD2004S
Hynix Semiconductor
8-BIT SINGLE-CHIP MICROCONTROLLERS
Need more? Email Us
ECAD model for GMS97C54
Hynix Semiconductor
Need more? Email Us
ECAD model for GM76C256CLLT-70DR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention