Introducing the TDA9103 Deflection Processor from STMicroelectronics
The TDA9103 is a state-of-the-art deflection processor specifically designed by STMicroelectronics for high-end monitor and television applications. This integrated circuit is part of STMicroelectronics' extensive portfolio of electronic components that cater to the advanced needs of modern display technologies.
Key Features
- Vertical Deflection Booster: The TDA9103 includes an integrated vertical deflection booster that provides a high drive current, making it suitable for driving the yoke of large screen monitors and TVs without the need for additional external components.
- East/West Correction: To ensure optimal image geometry, the TDA9103 features built-in East/West correction circuitry. This allows for dynamic adjustment of the image width, compensating for any pincushion distortions that may occur.
- Flexible Flyback Generator: The device incorporates a flexible flyback generator that supports various sync processing modes, ensuring compatibility with different video standards and simplifying the design of multi-standard display units.
- Guard Circuit: The inclusion of a guard circuit provides protection against overvoltage, safeguarding the device and the display system from potential damage due to unexpected voltage spikes.
Applications
The TDA9103 is ideally suited for a wide range of display applications, including:
- High-resolution computer monitors
- Consumer televisions
- Professional video monitors
- Display systems requiring precise deflection control
Technical Specifications
The TDA9103 boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern display technologies:
- Supply Voltage: Typically 8V for the preamplifier and 30V for the power amplifier
- Vertical Amplifier Frequency Response: DC to appx. 15MHz (-3dB)
- Output Current: Capable of driving yoke coils with current up to 2.5Ap-p
- Thermal Protection: Integrated thermal shutdown feature for enhanced reliability
With its robust feature set and STMicroelectronics' commitment to quality, the TDA9103 deflection processor is an excellent choice for manufacturers seeking to create high-performance display systems with reliable and precise deflection control.