Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 30
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Dual Slope
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Style SMD
Family Part Number TC7109A
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1264824-TC7109ACLW
Manufacturer Homepage www.telcom-semi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7109ACLW CAD Model

Description

Microchip Technology's TC7109ACLW Product Overview

The TC7109ACLW is a high-performance, low-power, 12-bit digital analog converter (DAC) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. Designed to offer both precision and flexibility, this integrated circuit (IC) is an ideal solution for a wide range of applications that require accurate digital-to-analog conversion.

The TC7109ACLW features an internal precision voltage reference, a high input impedance, and a dual-slope analog-to-digital conversion technique which ensures stability and noise rejection. This makes it particularly well-suited for applications in measurement and instrumentation where precise and stable readings are critical, such as digital multimeters, data acquisition systems, and industrial control systems.

With its CMOS technology, the TC7109ACLW provides a low-power solution, which is essential for portable and battery-operated devices. The power-saving capabilities of the IC do not compromise its performance, maintaining a high level of accuracy even at low power consumption.

Key features of the TC7109ACLW include:

  • 12-bit resolution, providing fine granularity in analog-to-digital conversion
  • Low noise performance, ensuring reliable and consistent readings
  • Automatic polarity and zero correction for ease of use and reduced system complexity
  • True differential inputs, which allow for flexible signal interfacing
  • Overrange and underrange signal outputs, which provide additional data integrity checks

The TC7109ACLW is available in a 40-pin PDIP package, making it easy to integrate into a variety of circuit board layouts. Its standard package also facilitates easy replacement or upgrading of existing systems without significant redesign.

Overall, the TC7109ACLW from Microchip Technology is a robust and reliable choice for designers and engineers looking to incorporate precise analog-to-digital conversion in their projects. With its combination of performance, power efficiency, and usability features, it stands out as a versatile component in the field of electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 52-QFN
Need more? Email Us
ECAD model for LTC2320IUKG-16#TRPBF
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
ECAD model for ADC12QJ800AAVT
Analog Devices Inc.
IC ADC 16BIT 8-MSOP
Need more? Email Us
ECAD model for LTC1864AHMS8#TRPBF
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
ECAD model for ADS7028IRTET
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
ECAD model for ADC12SJ800AAVT
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
ECAD model for ADS7229IRSAT
Analog Devices Inc.
IC ADC 14BIT TSOT-23-8
Need more? Email Us
ECAD model for LTC2313HTS8-14#TRMPBF
Analog Devices Inc.
IC ADC 16BIT TSOT-23-8
Need more? Email Us
ECAD model for LTC2451ITS8#PBF
Analog Devices Inc.
IC ADC 16BIT 10-LFCSP-WD
Need more? Email Us
ECAD model for AD4005BCPZ-RL7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention