EN
  • EN
  • DE

ST72T511R6T6S

Part No ST72T511R6T6S
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH NESTED INTERRUPTS, EEPROM, ADC, 16-BIT TIMERS, 8-BIT PWM ART, SPI, SCI, CAN INTERFACES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260430-ST72T511R6T6S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72T511R6T6S CAD Model

Description

The ST72T511R6T6S is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is a part of the ST7 family, known for its robust architecture and rich set of features that provide a flexible platform for designers and engineers.

Key Features

  • Core: The ST72T511R6T6S is built around an 8-bit CPU core, offering a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: It comes equipped with 32K bytes of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, the MCU features 1K bytes of RAM for data storage and 1K bytes of EEPROM for non-volatile data retention.
  • Clock Frequency: The device can be clocked up to 8 MHz, providing sufficient speed for a variety of tasks while maintaining low power consumption.
  • I/O Ports: This MCU includes 27 I/O lines that can be configured to interface with a multitude of peripheral devices, offering great flexibility in system design.
  • Timers: It has 3 timers: one 16-bit timer for precise event timing, and two 8-bit timers for general-purpose timing and interval measurement.
  • Communication Interfaces: The ST72T511R6T6S supports multiple communication protocols, including a versatile serial communication interface (SCI), which allows easy integration into communication networks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 11 channels provides the capability to interface with analog sensors and devices, making it suitable for control systems and monitoring applications.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 volts, compatible with most embedded system power supplies.

Applications

The ST72T511R6T6S is designed for a broad spectrum of applications, including but not limited to industrial control systems, automotive modules, home appliances, and personal electronics. Its rich feature set and reliability make it an excellent choice for both simple and complex tasks within embedded systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST72T511R6T6S MCU undergoes rigorous testing and quality control processes to ensure it meets the industry standards for reliability and performance.

You May Also Be Interested in

Samsung
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess