EN
  • EN
  • DE
  • IT

ST72F63BE4M1

Part No ST72F63BE4M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number ST72F63
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 800
Win Source Part Number 1209998-ST72F63BE4M1
Ultra Librarian 3D Model Ultra Librarian ST72F63BE4M1 CAD Model

Description

The ST72F63BE4M1 is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its excellent integration of real-time capabilities, communication interfaces, and low-power operation.

Key Features

  • CPU: The ST72F63BE4M1 is powered by an 8-bit CPU, offering a good balance between processing power and power consumption, making it ideal for battery-operated devices.
  • Memory: It comes with 4KB of on-chip Flash program memory, which is both reliable and secure for storing firmware. Additionally, it features 256 bytes of RAM for efficient data manipulation and processing.
  • Clock Frequency: The microcontroller operates at a clock frequency of up to 8 MHz, ensuring swift execution of instructions and responsive operation for time-sensitive tasks.
  • I/O Ports: It is equipped with numerous I/O ports, providing ample connectivity options for interfacing with other components and peripherals.
  • Communication Interfaces: The inclusion of versatile communication interfaces such as SPI and I²C allows for easy integration into complex systems and facilitates communication with other microcontrollers, sensors, and modules.
  • Analog Features: The device includes an integrated analog-to-digital converter (ADC), enhancing its capability to process analog signals and making it suitable for applications that require sensor data acquisition.
  • Operating Voltage: The ST72F63BE4M1 operates over a wide voltage range, typically from 3.0V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: Designed to withstand harsh environments, it has an industrial temperature range from -40°C to +85°C.

Applications

The ST72F63BE4M1 microcontroller is highly versatile and can be used in various applications such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Medical devices
  • Personal gadgets

With its robust feature set and reliable performance, the ST72F63BE4M1 from STMicroelectronics is an excellent choice for designers looking to develop efficient and cost-effective embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess