Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 180A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.5mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 11550pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261070-STH240N10F7-2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH240N10F7-2 CAD Model

Description

STH240N10F7-2 Power MOSFET by STMicroelectronics

The STH240N10F7-2 is a state-of-the-art N-channel Power MOSFET designed by the renowned semiconductor manufacturer STMicroelectronics. This high-performance component is part of STMicroelectronics' STripFET™ F7 series, which is known for its excellent switching performance and improved energy efficiency. The STH240N10F7-2 is ideally suited for a wide range of power applications, including but not limited to, power supplies, motor control, and automotive systems.

Key Features:

  • Low On-Resistance: The STH240N10F7-2 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 9.5 mΩ max, contributing to its high efficiency and reduced power losses during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 180 A, this MOSFET can handle high current applications with ease, making it an ideal choice for demanding environments.
  • Enhanced Power Density: The device is encapsulated in a compact and robust PowerFLAT 5x6 dual-side cooling package, which allows for excellent thermal performance and power density.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is rigorously tested for avalanche energy withstanding, giving designers confidence in their power circuitry.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • High Current Switching

The STH240N10F7-2 incorporates advanced silicon technology, providing an optimized balance between on-state voltage and switching speed. This balance ensures that the MOSFET can deliver high performance while maintaining efficiency in power conversion processes.

Designers and engineers can leverage the STH240N10F7-2's robustness and efficiency to build more compact, lighter, and energy-saving electronic products. With its exceptional electrical characteristics and thermal performance, the STH240N10F7-2 from STMicroelectronics is a powerful and reliable component for next-generation power electronic designs.

You May Also Be Interested in

UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5848 $63.3920
80+ $1.4844 $118.7520
120+ $1.4343 $172.1160
170+ $1.3340 $226.7800
220+ $1.2839 $282.4580
275+ $1.2337 $339.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention