Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268360-TL431CDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Family Name TL431A
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TL431CDG CAD Model

Description

The ON Semiconductor TL431CDG is a versatile, precision programmable voltage reference that can be set to any value between 2.495 and 36 volts using two external resistors. This integrated circuit (IC) is widely used in a variety of power supply and voltage regulation applications, offering a reliable and stable reference voltage with a typical temperature coefficient of only 50 ppm/°C.

Key Features

  • Programmable Output Voltage: The TL431CDG offers a flexible output voltage that can be programmed from 2.495 V to 36 V to meet the needs of various applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, the device provides a stable reference across a wide temperature range.
  • Low Output Noise: It features low dynamic output impedance and low noise, making it suitable for high-precision electronics.
  • High Stability: The device offers excellent stability over time, ensuring consistent performance.
  • Wide Operating Current Range: The TL431CDG operates with a current range of 1 mA to 100 mA, accommodating a broad spectrum of applications.
  • Surface-Mount Package: The device comes in a standard SOIC-8 package, which is suitable for automated assembly processes and saves board space.

Applications

The TL431CDG is ideal for use in a variety of electronic applications, including:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Power management for consumer and industrial electronics
  • Voltage monitoring and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the TL431CDG is no exception. This product is designed to meet the rigorous demands of the electronics industry, providing a dependable voltage reference solution for manufacturers and designers alike. With its precision performance and robust design, the TL431CDG is a solid choice for any application requiring a programmable reference voltage.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Lowest to $4.8609
ECAD model for LM4128BMF-3.3/NOPB
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6350CPA+
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341CPA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 4.096V 10mA Automotive 8-Pin SOIC N T/R / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6126BASA41+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1581 $56.1255
760+ $0.1482 $112.6320
1,175+ $0.1431 $168.1425
1,685+ $0.1332 $224.4420
2,190+ $0.1281 $280.5390
2,730+ $0.1232 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 86,240 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention