EN
  • EN
  • DE

ST72F561K6T6

Part No ST72F561K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 140400-ST72F561K6T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F561K6T6 CAD Model

Description

ST72F561K6T6 Microcontroller by STMicroelectronics

The ST72F561K6T6 is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications requiring high performance and reliability. This microcontroller is part of the ST7 family and is equipped with features that make it ideal for use in automotive, industrial, and consumer applications.

Key Features

  • CPU: The ST72F561K6T6 boasts a high-performance 8-bit CPU, offering efficient control and data processing capabilities.
  • Memory: It comes with 32K bytes of Flash program memory, ensuring ample space for complex programs, and 1K bytes of RAM for temporary data storage during operation.
  • Clock Frequency: The microcontroller operates at a clock frequency of up to 8 MHz, providing a balance between power consumption and processing speed.
  • I/O Ports: It features numerous I/O ports, including 32 multifunctional bidirectional I/O lines, which can be programmed to meet specific application needs.
  • Timers: The device includes advanced timer functions such as a main clock controller with a real-time base and a watchdog timer to ensure system reliability.
  • Communication Interfaces: For communication, the ST72F561K6T6 supports various serial interfaces, including SPI, SCI, and LINUART, facilitating easy integration into a communication network.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels allows for precise measurement of analog signals.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 3.0V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +85°C.
  • Packaging: The ST72F561K6T6 is available in a 32-pin LQFP package, which is both space-efficient and suitable for automated assembly processes.

Applications

The versatility of the ST72F561K6T6 allows it to be used in a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Alarm systems
  • Battery management

With its robust feature set and wide operational range, the ST72F561K6T6 microcontroller is an excellent choice for designers looking for a reliable and flexible solution for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess