EN
  • EN
  • DE

ST72F361AR9T6

Part No ST72F361AR9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263224-ST72F361AR9T6
Ultra Librarian 3D Model Ultra Librarian ST72F361AR9T6 CAD Model

Description

The ST72F361AR9T6 is a powerful and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications that require high levels of integration and performance. This MCU is part of the ST7 family, which is renowned for its robust architecture, low power consumption, and high reliability.

Key Features:

  • Core: The ST72F361AR9T6 features a high-performance 8-bit core running at a maximum frequency of 8 MHz, providing a perfect balance between speed and power efficiency.
  • Memory: Equipped with 60KB of Flash program memory and 3.8KB of RAM, this MCU is well-suited for applications that require ample space for code and data storage.
  • Peripherals: A rich set of integrated peripherals enhances the functionality of the MCU, including multiple 16-bit timers, an 8-bit Pulse Width Modulation (PWM) controller, a synchronous serial communication (SSC) interface, and an I2C interface for multi-master communication.
  • Analog Features: The device includes an advanced Analog-to-Digital Converter (ADC) with up to 10-bit resolution, providing precise measurement capabilities for sensor interfacing and data acquisition tasks.
  • I/O Ports: With up to 68 programmable I/O lines, users have ample flexibility to connect the MCU to switches, LEDs, and other external devices.
  • Voltage Range: The MCU operates within a voltage range of 3.0V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: Designed for industrial applications, it operates within a temperature range of -40°C to +85°C.
  • Packages: Available in a 64-pin TQFP package, the ST72F361AR9T6 offers a compact solution for space-constrained applications.

Applications:

The ST72F361AR9T6 is ideal for a multitude of applications, including industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set makes it particularly well-suited for tasks requiring complex control algorithms, real-time data processing, and interfacing with various sensors and actuators.

STMicroelectronics provides comprehensive technical support for the ST72F361AR9T6, including development tools, software libraries, and reference designs, to facilitate rapid development and deployment of applications utilizing this versatile MCU.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess