EN
  • EN
  • DE

ST72F344K2T6

Part No ST72F344K2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F34
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263251-ST72F344K2T6
Ultra Librarian 3D Model Ultra Librarian ST72F344K2T6 CAD Model

Description

ST72F344K2T6 Microcontroller by STMicroelectronics

The ST72F344K2T6 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and versatility. This MCU is part of the ST7 family, designed for automotive and industrial applications where reliability and efficiency are paramount. The ST72F344K2T6 is built with an 8-bit architecture and integrates a wealth of features that make it ideal for a wide range of applications.

Key Features:

  • Core: The MCU is powered by an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it suitable for applications that require efficient operation.
  • Memory: It comes equipped with 16K bytes of Flash program memory, which is highly reliable and offers a 10-year data retention with 100 cycles of programmability. Additionally, it has 384 bytes of RAM and 256 bytes of EEPROM data memory.
  • Clock Frequency: The device supports a maximum clock frequency of 8 MHz, providing swift processing capabilities for time-sensitive tasks.
  • I/O Ports: The ST72F344K2T6 boasts 34 I/O ports, enhancing its ability to handle multiple inputs and outputs, which is essential for complex control tasks.
  • Peripheral Features: It includes a range of built-in peripherals, such as an 8-channel, 10-bit A/D converter, a synchronous serial communication interface (SSCI), and an I2C interface, offering excellent connectivity options.
  • Operating Voltage: The operating voltage range of 3.0V to 5.5V allows for flexible integration into various circuit designs.
  • Temperature Range: The MCU operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packages: Available in a range of packages, including QFP44 and SDIP42, providing flexibility for different assembly requirements.

The ST72F344K2T6 also includes advanced security features with a watchdog timer and a clock security system, ensuring the system's integrity is maintained even under fault conditions. With its robust set of features, the ST72F344K2T6 is an excellent choice for developers looking for a powerful and reliable MCU for their next project in the automotive or industrial sectors.

STMicroelectronics provides comprehensive support for the ST72F344K2T6, including technical documentation, development tools, and software libraries, making the development process as smooth as possible. Whether you're designing an automotive control unit, a home automation system, or an industrial sensor interface, the ST72F344K2T6 offers the performance and features to meet your needs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess