EN
  • EN
  • DE

ST72F324BK4TCS

Part No ST72F324BK4TCS
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838922-ST72F324BK4TCS
Ultra Librarian 3D Model Ultra Librarian ST72F324BK4TCS CAD Model

Description

ST72F324BK4TCS - STMicroelectronics

The ST72F324BK4TCS is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust and flexible solution for embedded applications. This MCU is part of the ST7 family, which is renowned for its efficient architecture, low-power consumption, and wide range of peripherals that make it suitable for a variety of applications including industrial control, automotive systems, home appliances, and personal electronics.

At the heart of the ST72F324BK4TCS is a powerful 8-bit CPU that operates at a frequency of up to 8 MHz, providing the computational power necessary for complex tasks. The device boasts 16 Kbytes of Flash program memory, ensuring ample space for application code, which is particularly beneficial for applications requiring frequent updates or data storage without the need for external memory components.

The MCU is equipped with 1 Kbyte of RAM, providing the necessary space for data manipulation and buffer storage. Additionally, the ST72F324BK4TCS includes 256 bytes of EEPROM, offering non-volatile storage for critical data that must be preserved during power cycles.

The ST72F324BK4TCS offers a wide range of integrated peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) that allows the MCU to interface with analog sensors and convert their signals to digital values for processing. The MCU also features two 16-bit timers, which can be used for time-related operations such as pulse width modulation (PWM) for motor control or timing events in real-time systems.

Communication with other devices is made possible through the MCU's serial peripheral interface (SPI) and an asynchronous serial communication interface (SCI), which are essential for networking in embedded systems. The device also supports an I2C bus interface, which simplifies connections with other ICs and peripherals in a system.

The ST72F324BK4TCS operates over a wide voltage range of 3.0 to 5.5 volts, making it versatile for different power environments. Furthermore, it features an in-circuit programming and in-application programming capability via its single-wire interface module, facilitating easy updates and debugging.

With its robust set of features, the ST72F324BK4TCS from STMicroelectronics is an ideal choice for developers looking for a reliable and versatile MCU for their next project.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess